DGTL ISOLTR 3KV 2CH GP 8-SOIC
"CAN Digital Isolator 5000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
DGTL ISOLTR 3KV 2CH GP 8-SOIC
IC ISOLATION Product overview: ISO6720BQDRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6720BQDRQ1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 296-ISO6720BQDRQ1DKR-ND | 901-ISO6720BQDRQ1 |
| Product Name | Digital Isolators | Signal Isolator and Optocoupler |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Tape & Reel (TR) |
| Isolation Voltage | 3000 volts | 3000 volts |