DGTL ISOLTR 10.4KV 2CH GP 8-SOIC
DGTL ISOLTR 10.4KV 2CH GP 8-SOIC
DGTL ISOLTR 10.4KV 2CH GP 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 296-ISO6420DRQ1DKR-ND |
| Product Name | Digital Isolators |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |