Texas Instruments Isolators - Gate Drivers - ISO5852SDWR ISO5852SDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 875964-ISO5852SDWR Features: Gate Driver 1 Channel Package: Reel - TR Family Name: ISO5852 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO5852SDWR-ND, 296-45213-6, 296-45213-1, 296-45213-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875964-ISO5852SDWR Features: Gate Driver 1 Channel Package: Reel - TR Family Name: ISO5852 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO5852SDWR-ND, 296-45213-6, 296-45213-1, 296-45213-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ISO5852SDWR - 875964-ISO5852SDWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ISO5852SDWR
875964-ISO5852SDWR
Isolators - Gate Drivers - ISO5852SDWR 875964-ISO5852SDWR
Manufacturer: Texas Instruments Win Source Part Number: 875964-ISO5852SDWR Features: Gate Driver 1 Channel Package: Reel - TR Family Name: ISO5852 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO5852SDWR-ND, 296-45213-6, 296-45213-1, 296-45213-2

Manufacturer: Texas Instruments
Win Source Part Number: 875964-ISO5852SDWR
Features: Gate Driver 1 Channel
Package: Reel - TR
Family Name: ISO5852
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO5852SDWR-ND, 296-45213-6, 296-45213-1, 296-45213-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 875964-ISO5852SDWR
Product Name Isolators - Gate Drivers - ISO5852SDWR
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers