Manufacturer: Texas Instruments
Win Source Part Number: 922085-ISO5852SDW
Operating Temperature Range: -40°C ~ 125°C
Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO5852
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO5852SDW-ND, 296-45212
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 922085-ISO5852SDW |
| Product Name | Isolators - Gate Drivers - ISO5852SDW |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |