Manufacturer: Texas Instruments
Win Source Part Number: 844538-ISO5452DWR
Operating Temperature Range: -40°C ~ 125°C
Features: 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO5452
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43152-6, 296-43152-2, 296-43152-1
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 844538-ISO5452DWR |
| Product Name | Isolators - Gate Drivers - ISO5452DWR |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |