Texas Instruments Digital Isolators - ISO3088DW ISO3088DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049064-ISO3088DW Packaging: Tube/Rail Type: RS422, RS485 Technology: Capacitive Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 25kV/μs Isolation Voltage: 2500Vrms Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISO3088DWR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049064-ISO3088DW Packaging: Tube/Rail Type: RS422, RS485 Technology: Capacitive Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 25kV/μs Isolation Voltage: 2500Vrms Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISO3088DWR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO3088DW - 1049064-ISO3088DW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO3088DW
1049064-ISO3088DW
Digital Isolators - ISO3088DW 1049064-ISO3088DW
Manufacturer: Texas Instruments Win Source Part Number: 1049064-ISO3088DW Packaging: Tube/Rail Type: RS422, RS485 Technology: Capacitive Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 25kV/μs Isolation Voltage: 2500Vrms Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISO3088DWR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049064-ISO3088DW
Packaging: Tube/Rail
Type: RS422, RS485
Technology: Capacitive Coupling
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 3
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 25kV/μs
Isolation Voltage: 2500Vrms
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.15 V to 5.5 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ISO3088DWR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1049064-ISO3088DW
Product Name Digital Isolators - ISO3088DW
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1198539-SI82391AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details