Texas Instruments Electronic Surplus - ISO3088 ISO3088

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190611-ISO3088 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190611-ISO3088 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO3088 - 1190611-ISO3088 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO3088
1190611-ISO3088
Electronic Surplus - ISO3088 1190611-ISO3088
Manufacturer: Texas Instruments Win Source Part Number: 1190611-ISO3088 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190611-ISO3088
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1190611-ISO3088
Product Name Electronic Surplus - ISO3088
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details