Texas Instruments Digital Isolators - ISO3086TDW ISO3086TDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190610-ISO3086TDW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Pulse Width Distortion (Maximum): 7.5ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190610-ISO3086TDW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Pulse Width Distortion (Maximum): 7.5ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO3086TDW - 1190610-ISO3086TDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO3086TDW
1190610-ISO3086TDW
Digital Isolators - ISO3086TDW 1190610-ISO3086TDW
Manufacturer: Texas Instruments Win Source Part Number: 1190610-ISO3086TDW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Pulse Width Distortion (Maximum): 7.5ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1190610-ISO3086TDW
Packaging: Tube
Type: RS422, RS485
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Pulse Width Distortion (Maximum): 7.5ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1190610-ISO3086TDW
Product Name Digital Isolators - ISO3086TDW
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details