Texas Instruments Interface - Interface - Specialized - ISO3086DWRG4 ISO3086DWRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991413-ISO3086DWRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Data Rate: 20 Mbps Number of Drivers: 1 Number of Pins: 16 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3.15 V Logic Function: Receiver Nominal Supply Current: 15 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991413-ISO3086DWRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Data Rate: 20 Mbps Number of Drivers: 1 Number of Pins: 16 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3.15 V Logic Function: Receiver Nominal Supply Current: 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISO3086DWRG4 - 991413-ISO3086DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISO3086DWRG4
991413-ISO3086DWRG4
Interface - Interface - Specialized - ISO3086DWRG4 991413-ISO3086DWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991413-ISO3086DWRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Data Rate: 20 Mbps Number of Drivers: 1 Number of Pins: 16 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3.15 V Logic Function: Receiver Nominal Supply Current: 15 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991413-ISO3086DWRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Data Rate: 20 Mbps
Number of Drivers: 1
Number of Pins: 16
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Simplex/Duplex: Full Duplex
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.15 V
Logic Function: Receiver
Nominal Supply Current: 15 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 991413-ISO3086DWRG4
Product Name Interface - Interface - Specialized - ISO3086DWRG4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details