Texas Instruments Standard Linear and Logic Digital Isolator, 2-Ch, Wsoic-8; No. Of Channels Texas Instruments ISO1540QDRQ1

Description
DIGITAL ISOLATOR, 2-CH, WSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2-CH, WSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2-Ch, Wsoic-8; No. Of Channels Texas Instruments - 26AJ6893 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, Wsoic-8; No. Of Channels Texas Instruments
26AJ6893
Digital Isolator, 2-Ch, Wsoic-8; No. Of Channels Texas Instruments 26AJ6893
DIGITAL ISOLATOR, 2-CH, WSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, WSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO1540QDRQ1
Digital Isolators ISO1540QDRQ1
Digital Isolators Low-power bidirectional I2C isolator 8-SOIC -40 to 125

Digital Isolators Low-power bidirectional I2C isolator 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6893 ISO1540QDRQ1
Product Name Digital Isolator, 2-Ch, Wsoic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1690659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details