Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1500DBQR ISO1500DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851689-ISO1500DBQR Features: 1/1 Transceiver Half RS422, RS485 16-SSOP Package: Reel - TR Family Name: ISO1500 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-ISO1500DBQRTR, 296-ISO1500DBQRDKR, 296-ISO1500DBQRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851689-ISO1500DBQR Features: 1/1 Transceiver Half RS422, RS485 16-SSOP Package: Reel - TR Family Name: ISO1500 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-ISO1500DBQRTR, 296-ISO1500DBQRDKR, 296-ISO1500DBQRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1500DBQR - 851689-ISO1500DBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1500DBQR
851689-ISO1500DBQR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1500DBQR 851689-ISO1500DBQR
Manufacturer: Texas Instruments Win Source Part Number: 851689-ISO1500DBQR Features: 1/1 Transceiver Half RS422, RS485 16-SSOP Package: Reel - TR Family Name: ISO1500 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-ISO1500DBQRTR, 296-ISO1500DBQRDKR, 296-ISO1500DBQRCT

Manufacturer: Texas Instruments
Win Source Part Number: 851689-ISO1500DBQR
Features: 1/1 Transceiver Half RS422, RS485 16-SSOP
Package: Reel - TR
Family Name: ISO1500
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-ISO1500DBQRTR, 296-ISO1500DBQRDKR, 296-ISO1500DBQRCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1500DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1500DBQR
Drivers, Receivers, Transceivers ISO1500DBQR
1/1 Transceiver Half RS422, RS485 16-SSOP

1/1 Transceiver Half RS422, RS485 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851689-ISO1500DBQR ISO1500DBQR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1500DBQR Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details