Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO1432BDWR

Description
Win Source Part Number: 984222-ISO1432BDWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver, Isolated Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V, 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1432BDWRTR,29 6-ISO1432BDWRDKR,296 -ISO1432BDWRCT Base Product Number: ISO1432
Request a Quote Datasheet
Description
Win Source Part Number: 984222-ISO1432BDWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver, Isolated Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V, 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1432BDWRTR,29 6-ISO1432BDWRDKR,296 -ISO1432BDWRCT Base Product Number: ISO1432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 984222-ISO1432BDWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
984222-ISO1432BDWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 984222-ISO1432BDWR
Win Source Part Number: 984222-ISO1432BDWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver, Isolated Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V, 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO1432BDWRTR,29 6-ISO1432BDWRDKR,296 -ISO1432BDWRCT Base Product Number: ISO1432

Win Source Part Number: 984222-ISO1432BDWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver, Isolated
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30 mV
Data Rate: 12Mbps
Voltage - Supply: 1.71V ~ 1.89V, 2.25V ~ 5.5V, 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO1432BDWRTR,296-ISO1432BDWRDKR,296-ISO1432BDWRCT
Base Product Number: ISO1432

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1432BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1432BDWR
Drivers, Receivers, Transceivers ISO1432BDWR
1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC

1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 984222-ISO1432BDWR ISO1432BDWR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details