Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI MXL1535ECWI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 928646-MXL1535ECWI Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full RS422, RS485 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width), 16 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 928646-MXL1535ECWI Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full RS422, RS485 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width), 16 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI
928646-MXL1535ECWI
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI 928646-MXL1535ECWI
Manufacturer: Maxim Integrated Win Source Part Number: 928646-MXL1535ECWI Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full RS422, RS485 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width), 16 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 928646-MXL1535ECWI
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full RS422, RS485 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width), 16 Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 928646-MXL1535ECWI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Features RoHS
Operating Frequency 868 to 916 MHz
Data Rate 19.8 kbps
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details