Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO1430BDW

Description
Win Source Part Number: 1338114-ISO1430BDW Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver, Isolated Package: Tube Standard Package: 40 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1430
Request a Quote Datasheet
Description
Win Source Part Number: 1338114-ISO1430BDW Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver, Isolated Package: Tube Standard Package: 40 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1338114-ISO1430BDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1338114-ISO1430BDW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1338114-ISO1430BDW
Win Source Part Number: 1338114-ISO1430BDW Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver, Isolated Package: Tube Standard Package: 40 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 12Mbps Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO1430

Win Source Part Number: 1338114-ISO1430BDW
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver, Isolated
Package: Tube
Standard Package: 40
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30 mV
Data Rate: 12Mbps
Voltage - Supply: 1.71V, 2.25V, 3V ~ 1.89V, 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO1430

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1430BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1430BDW
Drivers, Receivers, Transceivers ISO1430BDW
1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC

1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1338114-ISO1430BDW ISO1430BDW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 16-SOIC (0.295", 7.50mm Width) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details