Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DWR ISO1410DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922071-ISO1410DWR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1410 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53173-2, 296-53173-1, 296-53173-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922071-ISO1410DWR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1410 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53173-2, 296-53173-1, 296-53173-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DWR - 922071-ISO1410DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DWR
922071-ISO1410DWR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DWR 922071-ISO1410DWR
Manufacturer: Texas Instruments Win Source Part Number: 922071-ISO1410DWR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1/1 Transceiver Half RS422, RS485 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1410 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53173-2, 296-53173-1, 296-53173-6

Manufacturer: Texas Instruments
Win Source Part Number: 922071-ISO1410DWR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 1/1 Transceiver Half RS422, RS485 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO1410
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53173-2, 296-53173-1, 296-53173-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1410DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1410DWR
Drivers, Receivers, Transceivers ISO1410DWR
1/1 Transceiver Half RS422, RS485 16-SOIC

1/1 Transceiver Half RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 922071-ISO1410DWR ISO1410DWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1410DWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details