Texas Instruments Standard Linear and Logic Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments ISO1212DBQR

Description
DIGITAL ISOLATOR, 2-CH, 4MBPS, SSOP-16; No. of Channels:2 Channel; Propagation Delay:140ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2-CH, 4MBPS, SSOP-16; No. of Channels:2 Channel; Propagation Delay:140ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6891 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6891
Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6891
DIGITAL ISOLATOR, 2-CH, 4MBPS, SSOP-16; No. of Channels:2 Channel; Propagation Delay:140ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 4MBPS, SSOP-16; No. of Channels:2 Channel; Propagation Delay:140ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO1212DBQR
Digital Isolators ISO1212DBQR
Digital Isolators Isolated 24-V to 60-V digital input receiver for digital input modules 16-SSOP -55 to 125

Digital Isolators Isolated 24-V to 60-V digital input receiver for digital input modules 16-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6891 ISO1212DBQR
Product Name Digital Isolator, 2-Ch, 4Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS56033LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TSON24
View Details