Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUBR ISO1050DUBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 018111-ISO1050DUBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Family Name: ISO1050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SI9200EY-E3; AMIS42673ICAG1G; IFX1050G; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Thailand, United Statesof America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 018111-ISO1050DUBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Family Name: ISO1050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SI9200EY-E3; AMIS42673ICAG1G; IFX1050G; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Thailand, United Statesof America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUBR - 018111-ISO1050DUBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUBR
018111-ISO1050DUBR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUBR 018111-ISO1050DUBR
Manufacturer: Texas Instruments Win Source Part Number: 018111-ISO1050DUBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Family Name: ISO1050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SI9200EY-E3; AMIS42673ICAG1G; IFX1050G; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Thailand, United Statesof America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 018111-ISO1050DUBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Data Rate: 1Mbps
Family Name: ISO1050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 8-SOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SI9200EY-E3; AMIS42673ICAG1G; IFX1050G;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Thailand, United Statesof America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1050DUBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1050DUBR
Drivers, Receivers, Transceivers ISO1050DUBR
1/1 Transceiver, Isolated Half CANbus 8-SOP

1/1 Transceiver, Isolated Half CANbus 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 018111-ISO1050DUBR ISO1050DUBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUBR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details