Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUB ISO1050DUB

Description
Manufacturer: Texas Instruments Win Source Part Number: 089559-ISO1050DUB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089559-ISO1050DUB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUB - 089559-ISO1050DUB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUB
089559-ISO1050DUB
Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUB 089559-ISO1050DUB
Manufacturer: Texas Instruments Win Source Part Number: 089559-ISO1050DUB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089559-ISO1050DUB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 8-SOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1050DUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1050DUB
Drivers, Receivers, Transceivers ISO1050DUB
1/1 Transceiver, Isolated Half CANbus 8-SOP

1/1 Transceiver, Isolated Half CANbus 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 089559-ISO1050DUB ISO1050DUB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1050DUB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details