Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - ISO1042BDWR ISO1042BDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922063-ISO1042BDWR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1042 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51192-6, ISO1042BDWR-ND, 296-51192-1, 296-51192-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922063-ISO1042BDWR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1042 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51192-6, ISO1042BDWR-ND, 296-51192-1, 296-51192-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042BDWR - 922063-ISO1042BDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042BDWR
922063-ISO1042BDWR
Interface - Interface - Drivers, Receivers, Transceivers - ISO1042BDWR 922063-ISO1042BDWR
Manufacturer: Texas Instruments Win Source Part Number: 922063-ISO1042BDWR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1042 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51192-6, ISO1042BDWR-ND, 296-51192-1, 296-51192-2

Manufacturer: Texas Instruments
Win Source Part Number: 922063-ISO1042BDWR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver, Isolated Full CAN 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO1042
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51192-6, ISO1042BDWR-ND, 296-51192-1, 296-51192-2

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO1042BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO1042BDWR
Drivers, Receivers, Transceivers ISO1042BDWR
1/1 Transceiver, Isolated Full CANbus 16-SOIC

1/1 Transceiver, Isolated Full CANbus 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 922063-ISO1042BDWR ISO1042BDWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISO1042BDWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details