Win Source Part Number: 1378621-INA381A4QDGS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: INA381
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Current Sense
Voltage - Input: 0V ~ 26V
Accuracy: ±1%
Sensing Method: High/Low-Side
IC CURRENT SENSE 1% 10VSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1378621-INA381A4QDGSRQ1 | INA381A4QDGSRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |