Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA381A2IDGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319547-INA381A2IDGS R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA381A2IDGSRDKR ,296-INA381A2IDGSRTR ,296-INA381A2IDGSRCT Base Product Number: INA381 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319547-INA381A2IDGS R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA381A2IDGSRDKR ,296-INA381A2IDGSRTR ,296-INA381A2IDGSRCT Base Product Number: INA381 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319547-INA381A2IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319547-INA381A2IDGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319547-INA381A2IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1319547-INA381A2IDGS R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Voltage - Input: 0V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA381A2IDGSRDKR ,296-INA381A2IDGSRTR ,296-INA381A2IDGSRCT Base Product Number: INA381 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319547-INA381A2IDGSR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Input: 0V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA381A2IDGSRDKR,296-INA381A2IDGSRTR,296-INA381A2IDGSRCT
Base Product Number: INA381
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA381A2IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA381A2IDGSR
Current Regulation/Management INA381A2IDGSR
Current Sense Regulator High/Low-Side 10-VSSOP

Current Sense Regulator High/Low-Side 10-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319547-INA381A2IDGSR INA381A2IDGSR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details