Texas Instruments INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier INA333SHKJ

Description
High Temperature Low Power, Precision Instrumentation Amplifier 8-CFP -55 to 210
Request a Quote Datasheet
Description
High Temperature Low Power, Precision Instrumentation Amplifier 8-CFP -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier - INA333SHKJ - Texas Instruments
Dallas, TX, United States
INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier
INA333SHKJ
INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier INA333SHKJ
High Temperature Low Power, Precision Instrumentation Amplifier 8-CFP -55 to 210

High Temperature Low Power, Precision Instrumentation Amplifier 8-CFP -55 to 210

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333SHKJ - 776802-INA333SHKJ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333SHKJ
776802-INA333SHKJ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333SHKJ 776802-INA333SHKJ
Manufacturer: Texas Instruments Win Source Part Number: 776802-INA333SHKJ Packaging: Tube Operating Temperature Range: -55°C ~ 210°C Package: 8-CDFF Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 150kHz Amplifier Type: Instrumentation Current - Input Bias: 70pA Voltage - Input Offset: 10μV Family Name: INA333 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-CFP Output Current per Channel: 55mA SR - Slew Rate: 0.16 V/μs Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Introduction Date: March 01, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776802-INA333SHKJ
Packaging: Tube
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CDFF
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Family Name: INA333
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 8-CFP
Output Current per Channel: 55mA
SR - Slew Rate: 0.16 V/μs
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Introduction Date: March 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150kHz 5.5V Operational Amplifier IC
687-INA333SHKJ
150kHz 5.5V Operational Amplifier IC 687-INA333SHKJ
Precision Op Amp, 150kHz BW, 10uV Vos, 80dB CMRR, 1.8-5.5V Product overview: INA333SHKJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333SHKJ can be used for catalog matching and distributor lookup.

Precision Op Amp, 150kHz BW, 10uV Vos, 80dB CMRR, 1.8-5.5V Product overview: INA333SHKJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333SHKJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - INA333SHKJ - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width, CDSO8

Operational Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width, CDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA333SHKJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA333SHKJ
Instrumentation, OP Amps, Buffer Amps INA333SHKJ
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CFP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CFP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA333SHKJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA333SHKJ
Integrated Circuits (ICs) - Linear - Amplifiers INA333SHKJ
IC INST AMP 1 CIRCUIT 8CFP

IC INST AMP 1 CIRCUIT 8CFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA333SHKJ 776802-INA333SHKJ 687-INA333SHKJ INA333SHKJ INA333SHKJ INA333SHKJ
Product Name INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333SHKJ 150kHz 5.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
IBIAS 0.0014 µA 7.00E-5 µA 7.00E-5 µA
Input Voltage Noise (Vn) 55 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - CLC505AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers