Manufacturer: Texas Instruments
Win Source Part Number: 1185842-INA321E/250
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Current - Input Bias: 0.5pA
Voltage - Input Offset: 200μV
Family Name: INA321
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 16mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP6N16-010E/MS; MCP6N16T-010E/MS; MCP6N16-100E/MS;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185842-INA321E/250 |
| Product Name | Electronic Surplus - INA321E/250 |