Win Source Part Number: 1065142-INA302A1IPWR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 36V
Function: Current Sense
Sensing Method: High/Low-Side
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: INA302A1IPWR-ND,296-
Base Product Number: INA302
Current Sense Regulator High/Low-Side 14-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1065142-INA302A1IPWR | INA302A1IPWR |
| Product Name | Integrated Circuits (ICs) - PMIC - Current Regulation/Management | Current Regulation/Management |
| Output Options | Inverting |