Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA301A3QDGKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319838-INA301A3QDGK RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-INA301A3QDGKRQ1 ,TEXTISINA301A3QDGKR Q1 Base Product Number: INA301 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319838-INA301A3QDGK RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-INA301A3QDGKRQ1 ,TEXTISINA301A3QDGKR Q1 Base Product Number: INA301 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319838-INA301A3QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319838-INA301A3QDGKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319838-INA301A3QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319838-INA301A3QDGK RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-INA301A3QDGKRQ1 ,TEXTISINA301A3QDGKR Q1 Base Product Number: INA301 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319838-INA301A3QDGKRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Input: 0V ~ 36V
Function: Current Monitor
Sensing Method: High/Low-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-INA301A3QDGKRQ1,TEXTISINA301A3QDGKRQ1
Base Product Number: INA301
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA301A3QDGKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA301A3QDGKRQ1
Current Regulation/Management INA301A3QDGKRQ1
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319838-INA301A3QDGKRQ1 INA301A3QDGKRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details