Texas Instruments INA286 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA286AID

Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
Request a Quote Datasheet
Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA286 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor - INA286AID - Texas Instruments
Dallas, TX, United States
INA286 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
INA286AID
INA286 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA286AID
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor

Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor

Buy Now Datasheet
Current Sensing Amplifiers - 8176616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
8176616
Current Sensing Amplifiers 8176616
Current Shunt Monitor Zero-Drift SOIC8

Current Shunt Monitor Zero-Drift SOIC8

Supplier's Site
Current Sensing Amplifiers - 9212959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
9212959
Current Sensing Amplifiers 9212959
Current Shunt Monitor Zero-Drift SOIC8

Current Shunt Monitor Zero-Drift SOIC8

Supplier's Site
Current Sensing Amplifiers - 8176616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
8176616P
Current Sensing Amplifiers 8176616P
Current Shunt Monitor Zero-Drift SOIC8

Current Shunt Monitor Zero-Drift SOIC8

Supplier's Site
Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments - 28AH2660 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments
28AH2660
Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments 28AH2660
CURRENT SHUNT MONITOR, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes

CURRENT SHUNT MONITOR, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA286AID 8176616 8176616P 28AH2660
Product Name INA286 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Current Shunt Monitor, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP24
View Details