Texas Instruments INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA282AID

Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor - INA282AID - Texas Instruments
Dallas, TX, United States
INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor
INA282AID
INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor INA282AID
Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125

Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor 8-SOIC -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 9212940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
9212940
Current Sensing Amplifiers 9212940
Current-Shunt Monitor Zero-Drift SOIC8

Current-Shunt Monitor Zero-Drift SOIC8

Supplier's Site
Current Sensing Amplifiers - 8176603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
8176603
Current Sensing Amplifiers 8176603
Current-Shunt Monitor Zero-Drift SOIC8

Current-Shunt Monitor Zero-Drift SOIC8

Supplier's Site
Current Sensing Amplifiers - 8176603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
8176603P
Current Sensing Amplifiers 8176603P
Current-Shunt Monitor Zero-Drift SOIC8

Current-Shunt Monitor Zero-Drift SOIC8

Supplier's Site
Current Sense Amplifier, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments - 53AH7000 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments
53AH7000
Current Sense Amplifier, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments 53AH7000
CURRENT SENSE AMPLIFIER, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA282AID 9212940 8176603P 53AH7000
Product Name INA282 Wide Common Mode Range, Bidirectional, High Accuracy Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Current Sense Amplifier, 10Khz, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VPA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,TO-99
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
3 suppliers
INA214 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA214AIDCKT - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
10 suppliers
TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - 5962-9096901MCA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details