Texas Instruments INA271 Voltage Output High-Side Measurement Current-Shunt Monitor INA271AIDR

Description
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA271 Voltage Output High-Side Measurement Current-Shunt Monitor - INA271AIDR - Texas Instruments
Dallas, TX, United States
INA271 Voltage Output High-Side Measurement Current-Shunt Monitor
INA271AIDR
INA271 Voltage Output High-Side Measurement Current-Shunt Monitor INA271AIDR
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125

Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125

Buy Now Datasheet
Ic, Curr-Shunt Monitor 20V 8-Soic; No. Of Amplifiers Texas Instruments - 34AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Curr-Shunt Monitor 20V 8-Soic; No. Of Amplifiers Texas Instruments
34AH0839
Ic, Curr-Shunt Monitor 20V 8-Soic; No. Of Amplifiers Texas Instruments 34AH0839
IC, CURR-SHUNT MONITOR 20V 8-SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:130kHz; Supply RoHS Compliant: Yes

IC, CURR-SHUNT MONITOR 20V 8-SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:130kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA271AIDR 34AH0839
Product Name INA271 Voltage Output High-Side Measurement Current-Shunt Monitor Ic, Curr-Shunt Monitor 20V 8-Soic; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers
Comparators - 54F521DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 20-CDIP (0.300\", 7.62mm)
View Details