Texas Instruments INA270 Voltage Output High-Side Measurement Current-Shunt Monitor INA270AIDR

Description
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA270 Voltage Output High-Side Measurement Current-Shunt Monitor - INA270AIDR - Texas Instruments
Dallas, TX, United States
INA270 Voltage Output High-Side Measurement Current-Shunt Monitor
INA270AIDR
INA270 Voltage Output High-Side Measurement Current-Shunt Monitor INA270AIDR
Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125

Voltage Output High-Side Measurement Current-Shunt Monitor 8-SOIC -40 to 125

Buy Now Datasheet
Current Shunt Monitor, 130Khz, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ6874 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, 130Khz, Soic-8; No. Of Amplifiers Texas Instruments
26AJ6874
Current Shunt Monitor, 130Khz, Soic-8; No. Of Amplifiers Texas Instruments 26AJ6874
CURRENT SHUNT MONITOR, 130KHZ, SOIC-8; No. of Amplifiers:3 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:130kHz; Supply RoHS Compliant: Yes

CURRENT SHUNT MONITOR, 130KHZ, SOIC-8; No. of Amplifiers:3 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:130kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA270AIDR 26AJ6874
Product Name INA270 Voltage Output High-Side Measurement Current-Shunt Monitor Current Shunt Monitor, 130Khz, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,DIESALE
View Details
3 suppliers