Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A1PWR INA250A1PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 810533-INA250A1PWR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 0.2V/μs Gain Bandwidth Product: 50kHz Current - Input Bias: 28μA Current - Supply: 200μA Voltage - Supply, Single/Dual (±): 2.7V ~ 36V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 810533-INA250A1PWR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 0.2V/μs Gain Bandwidth Product: 50kHz Current - Input Bias: 28μA Current - Supply: 200μA Voltage - Supply, Single/Dual (±): 2.7V ~ 36V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A1PWR - 810533-INA250A1PWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A1PWR
810533-INA250A1PWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A1PWR 810533-INA250A1PWR
Manufacturer: Texas Instruments Win Source Part Number: 810533-INA250A1PWR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 0.2V/μs Gain Bandwidth Product: 50kHz Current - Input Bias: 28μA Current - Supply: 200μA Voltage - Supply, Single/Dual (±): 2.7V ~ 36V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 810533-INA250A1PWR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 50kHz
Current - Input Bias: 28μA
Current - Supply: 200μA
Voltage - Supply, Single/Dual (±): 2.7V ~ 36V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 810533-INA250A1PWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A1PWR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A025N5UE0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details