Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3PW INA240A3PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 921211-INA240A3PW Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: INA240 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47188, INA240A3PW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921211-INA240A3PW Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: INA240 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47188, INA240A3PW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3PW - 921211-INA240A3PW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3PW
921211-INA240A3PW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3PW 921211-INA240A3PW
Manufacturer: Texas Instruments Win Source Part Number: 921211-INA240A3PW Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: INA240 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47188, INA240A3PW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921211-INA240A3PW
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: INA240
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47188, INA240A3PW-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921211-INA240A3PW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A3PW
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Current Sensors - 448-TLI5572AE06E1E0001XTSA1DKR-ND - DigiKey
Specs
Mounting / Configuration SOT-23-6 Thin, TSOT-23-6
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details