Manufacturer: Texas Instruments
Win Source Part Number: 921209-INA240A1QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA240
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49646-ND, INA240A1QDRQ1-ND, 296-49646, 296-49646-2, 296-49646-1, 296-49646-6
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 921209-INA240A1QDRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A1QDRQ1 |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |