Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A1PW INA240A1PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185831-INA240A1PW Packaging: Tube Mounting Style: SMD -3db Bandwidth: 400kHz Supply Current: 1.8mA Amplifier Type: Current Sense Slew Rate: 2V/μs Current - Input Bias: 90μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185831-INA240A1PW Packaging: Tube Mounting Style: SMD -3db Bandwidth: 400kHz Supply Current: 1.8mA Amplifier Type: Current Sense Slew Rate: 2V/μs Current - Input Bias: 90μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A1PW - 1185831-INA240A1PW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A1PW
1185831-INA240A1PW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A1PW 1185831-INA240A1PW
Manufacturer: Texas Instruments Win Source Part Number: 1185831-INA240A1PW Packaging: Tube Mounting Style: SMD -3db Bandwidth: 400kHz Supply Current: 1.8mA Amplifier Type: Current Sense Slew Rate: 2V/μs Current - Input Bias: 90μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1185831-INA240A1PW
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 400kHz
Supply Current: 1.8mA
Amplifier Type: Current Sense
Slew Rate: 2V/μs
Current - Input Bias: 90μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1185831-INA240A1PW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A1PW
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37010LLCTR-050B5TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details