Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA239AIDGST

Description
Win Source Part Number: 1260463-INA239AIDGST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA239AIDGSTTR Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260463-INA239AIDGST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA239AIDGSTTR Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260463-INA239AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260463-INA239AIDGST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260463-INA239AIDGST
Win Source Part Number: 1260463-INA239AIDGST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100 nA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA239AIDGSTTR Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260463-INA239AIDGST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 100 nA
Voltage - Input Offset: 1.5 µV
Current - Supply: 640µA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-INA239AIDGSTTR
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA239AIDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA239AIDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA239AIDGST
IC OPAMP

IC OPAMP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA239AIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA239AIDGST
Instrumentation, OP Amps, Buffer Amps INA239AIDGST
Current Sense Amplifier 1 Circuit 10-VSSOP

Current Sense Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260463-INA239AIDGST INA239AIDGST INA239AIDGST
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6400 milliamps 0.6400 milliamps 0.6400 milliamps
VOS 0.0015 millivolts 0.0015 millivolts
IBIAS 0.1000 µA 0.1000 µA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Op Amps - 2448632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-88
Number of Pins 5
View Details