Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA238AQDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319533-INA238AQDGSR Q1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Output Type: Open Drain Amplifier Type: General Purpose Current - Input Bias: 100 pA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-INA238AQDGSRQ1CT ,296-INA238AQDGSRQ1T R,296-INA238AQDGSRQ1 DKR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319533-INA238AQDGSR Q1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Output Type: Open Drain Amplifier Type: General Purpose Current - Input Bias: 100 pA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-INA238AQDGSRQ1CT ,296-INA238AQDGSRQ1T R,296-INA238AQDGSRQ1 DKR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319533-INA238AQDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319533-INA238AQDGSRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319533-INA238AQDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319533-INA238AQDGSR Q1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Output Type: Open Drain Amplifier Type: General Purpose Current - Input Bias: 100 pA Voltage - Input Offset: 1.5 µV Current - Supply: 640µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-INA238AQDGSRQ1CT ,296-INA238AQDGSRQ1T R,296-INA238AQDGSRQ1 DKR RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319533-INA238AQDGSRQ1
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Open Drain
Amplifier Type: General Purpose
Current - Input Bias: 100 pA
Voltage - Input Offset: 1.5 µV
Current - Supply: 640µA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-INA238AQDGSRQ1CT,296-INA238AQDGSRQ1TR,296-INA238AQDGSRQ1DKR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA238AQDGSRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA238AQDGSRQ1
Instrumentation, OP Amps, Buffer Amps INA238AQDGSRQ1
General Purpose Amplifier 1 Circuit Open Drain 10-VSSOP

General Purpose Amplifier 1 Circuit Open Drain 10-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA238AQDGSRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA238AQDGSRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA238AQDGSRQ1
IC OPAMP GP 1 CIRCUIT 10VSSOP

IC OPAMP GP 1 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1319533-INA238AQDGSRQ1 INA238AQDGSRQ1 INA238AQDGSRQ1
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 0.6400 milliamps 0.6400 milliamps 0.6400 milliamps
VOS 0.0015 millivolts 0.0015 millivolts
IBIAS 1.00E-4 µA 1.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2448563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details