Win Source Part Number: 1337277-INA229AQDGSR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Output Type: Open Drain
Amplifier Type: General Purpose
Current - Input Bias: 100 pA
Voltage - Input Offset: 0.3 µV
Current - Supply: 640µA
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT 10VSSOP
IC OPAMP GP 1 CIRCUIT 10VSSOP
General Purpose Amplifier 1 Circuit Open Drain 10-VSSOP
IC OPAMP GP 1 CIRCUIT 10VSSOP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1337277-INA229AQDGSRQ1 | INA229AQDGSRQ1 | INA229AQDGSRQ1 | INA229AQDGSRQ1 | INA229AQDGSRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management |
| Source Current (IS) | 0.6400 milliamps | 0.6400 milliamps | 0.6400 milliamps | ||
| VOS | 3.00E-4 millivolts | 3.00E-4 millivolts | |||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |