Texas Instruments Connectors,Interconnects INA229AIDGST

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Sensing Method: High/Low-Side Accuracy: ±12°C(Max) Voltage - Input: 2.5 V ~ 6 V Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Sensing Method: High/Low-Side Accuracy: ±12°C(Max) Voltage - Input: 2.5 V ~ 6 V Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Sensing Method: High/Low-Side Accuracy: ±12°C(Max) Voltage - Input: 2.5 V ~ 6 V Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Sensing Method: High/Low-Side
Accuracy: ±12°C(Max)
Voltage - Input: 2.5 V ~ 6 V
Current - Output: 200mA (Switch)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details