Texas Instruments INA226 High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface INA226AIDGST

Description
High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA226 High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface - INA226AIDGST - Texas Instruments
Dallas, TX, United States
INA226 High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface
INA226AIDGST
INA226 High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface INA226AIDGST
High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface 10-VSSOP -40 to 125

High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface 10-VSSOP -40 to 125

Buy Now Datasheet
Current Shunt & Power Monitor, 1V/v, Msop-10; No. Of Amplifiers Texas Instruments - 51T4807 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt & Power Monitor, 1V/v, Msop-10; No. Of Amplifiers Texas Instruments
51T4807
Current Shunt & Power Monitor, 1V/v, Msop-10; No. Of Amplifiers Texas Instruments 51T4807
CURRENT SHUNT & POWER MONITOR, 1V/V, MSOP-10; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:- RoHS Compliant: Yes

CURRENT SHUNT & POWER MONITOR, 1V/V, MSOP-10; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:- RoHS Compliant: Yes

Supplier's Site
Current Monitor, 10Msop, Full Reel; No. Of Amplifiers Texas Instruments - 33AH3968 - Newark, An Avnet Company
Chicago, IL, United States
Current Monitor, 10Msop, Full Reel; No. Of Amplifiers Texas Instruments
33AH3968
Current Monitor, 10Msop, Full Reel; No. Of Amplifiers Texas Instruments 33AH3968
CURRENT MONITOR, 10MSOP, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

CURRENT MONITOR, 10MSOP, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Current Monitor, 10Msop; No. Of Amplifiers Texas Instruments - 29AH1051 - Newark, An Avnet Company
Chicago, IL, United States
Current Monitor, 10Msop; No. Of Amplifiers Texas Instruments
29AH1051
Current Monitor, 10Msop; No. Of Amplifiers Texas Instruments 29AH1051
CURRENT MONITOR, 10MSOP; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage Min:2.7V; RoHS Compliant: Yes

CURRENT MONITOR, 10MSOP; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA226AIDGST 51T4807
Product Name INA226 High-Side Measurement, Bi-Directional Current/Power Monitor w/I2C Interface Current Shunt & Power Monitor, 1V/v, Msop-10; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 54LS85LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type 20-CLCC
View Details
Comparators - 54LS85DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details