Texas Instruments INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 INA219AIDCNT

Description
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 - INA219AIDCNT - Texas Instruments
Dallas, TX, United States
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23
INA219AIDCNT
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 INA219AIDCNT
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOT-23 -40 to 125

Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOT-23 -40 to 125

Buy Now Datasheet
Ic, Current/pwr Mon, Sot23-8, Full Reel; No. Of Amplifiers Texas Instruments - 33AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current/pwr Mon, Sot23-8, Full Reel; No. Of Amplifiers Texas Instruments
33AH3966
Ic, Current/pwr Mon, Sot23-8, Full Reel; No. Of Amplifiers Texas Instruments 33AH3966
IC, CURRENT/PWR MON, SOT23-8, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply RoHS Compliant: Yes

IC, CURRENT/PWR MON, SOT23-8, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply RoHS Compliant: Yes

Supplier's Site
Ic, Current/pwr Mon, Sot23-8; No. Of Amplifiers Texas Instruments - 28AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current/pwr Mon, Sot23-8; No. Of Amplifiers Texas Instruments
28AH2644
Ic, Current/pwr Mon, Sot23-8; No. Of Amplifiers Texas Instruments 28AH2644
IC, CURRENT/PWR MON, SOT23-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage Min:3V; RoHS Compliant: Yes

IC, CURRENT/PWR MON, SOT23-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA219AIDCNT 33AH3966
Product Name INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 Ic, Current/pwr Mon, Sot23-8, Full Reel; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
3 suppliers
TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - 5962-9096901MCA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
Comparators - 54LS85FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type 16-CFlatpack
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP
View Details
3 suppliers