The INA219AID is a zero-drift, bidirectional current and power monitor with an I²C-compatible interface, designed to measure shunt voltage drop and bus supply voltage from 0 to 26 V. It operates from a 3-V to 5.5-V supply and draws a maximum of 1 mA. The device is packaged in an SOIC-8 case measuring 3.91 mm by 4.90 mm and operates over a temperature range of -40°C to 125°C. It includes programmable conversion times, filtering, and calibration registers to enable direct current and power readouts. The A grade version provides standard accuracy specifications.
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -25 to 85
Current/Power Monitor Zero-Drift I2C SO8
| Texas Instruments | RS Components, Ltd. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA219AID | 8176580 |
| Product Name | INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 | Current Sensing Amplifiers |
| Standards and Certifications | RoHS | RoHS |