Manufacturer: Texas Instruments
Win Source Part Number: 921203-INA2181A3IDGS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA2181
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51166-2, 296-51166-1, INA2181A3IDGSR-ND, 296-51166-6
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 921203-INA2181A3IDGSR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A3IDGSR |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |