Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 776788-INA213BIRSWT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-UFQFN
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Family Name: INA213
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 10-UQFN (1.8x1.4)
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 14kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): INA213BIRSWR;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA213BIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213BIRSWT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA213BIRSWT | 776788-INA213BIRSWT | 687-INA213BIRSWT | 296-INA213BIRSWTCT-ND | INA213BIRSWT | INA213BIRSWT | INA213BIRSWT | INA213BIRSWT | INA213BIRSWT |
| Product Name | INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIRSWT | 26V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,UQFN | Tape and Reel | 10-UFQFN | Surface Mount | Surface Mount | 10-UFQFN | |||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| IBIAS | 28 µA | 28 µA | 28 µA |