Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BIDCKR INA215BIDCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 874598-INA215BIDCKR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA215 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48134-2, 296-48134-1, INA215BIDCKR-ND, 296-48134-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874598-INA215BIDCKR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA215 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48134-2, 296-48134-1, INA215BIDCKR-ND, 296-48134-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BIDCKR - 874598-INA215BIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BIDCKR
874598-INA215BIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BIDCKR 874598-INA215BIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 874598-INA215BIDCKR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA215 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-48134-2, 296-48134-1, INA215BIDCKR-ND, 296-48134-6

Manufacturer: Texas Instruments
Win Source Part Number: 874598-INA215BIDCKR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA215
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48134-2, 296-48134-1, INA215BIDCKR-ND, 296-48134-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 874598-INA215BIDCKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BIDCKR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACS714LLCTR-30A-S - Rochester Electronics
Allegro MicroSystems Inc.
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548332-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details