Amplifier IC 2-Channel (Stereo) Class AB 14-PDIP
Dual Audio Line Receiver IC, 4MHz BW, 74dB CMRR, 36V Max Product overview: INA2137PA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 36V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 4MHz, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2137PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 068884-INA2137PA
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Audio Amplifiers Aud Diff Line Rcvrs +-6dB (G=1/2 or 2)
IC AMP CLASS AB STEREO 14DIP
Differential Receiver IC Audio 14-PDIP
Differential Receiver IC Audio 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | INA2137PA-ND | 771-INA2137PA | 068884-INA2137PA | INA2137PA | INA2137PA | INA2137PA |
| Product Name | Special Purpose Amplifiers | Dual 4MHz 36V Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Audio - INA2137PA | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 14-PDIP | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Standards and Certifications | RoHS | |||||
| Supply Voltage (VS) | 8 to 36 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |