Manufacturer: Texas Instruments
Win Source Part Number: 068883-INA2134PA
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Dual Audio Line Receiver IC, 74dB CMRR, 18V Max Supply Product overview: INA2134PA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2134PA can be used for catalog matching and distributor lookup.
Audio Audio Differential Line Receiver Channel 14-PDIP
IC AMP CLASS AB STEREO 14DIP
Differential Receiver IC Audio 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 068883-INA2134PA | 771-INA2134PA | INA2134PA-ND | INA2134PA | INA2134PA |
| Product Name | Linear - Linear - Amplifiers - Audio - INA2134PA | Dual 18V Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 8 to 36 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | ||||
| Package Type | DIP; PDIP; 14-PDIP | Rail/Tube | DIP; "14-DIP (0.300"", 7.62mm)" | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |