2.4GHz Programmable Differential Amplifier with Gain Control 24-WQFN -40 to 85
Differential Amplifier 1 Circuit 24-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 923377-LMH6881SQX/NO
Operating Temperature Range: -40°C ~ 80°C
Features: Differential Amplifier 1 Circuit - 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMH6881
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
SP Amp DIFF AMP Single 5.25V 24-Pin WQFN EP T/R Product overview: LMH6881SQX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6881SQX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 24WQFN
Differential Amplifier 1 Circuit 24-WQFN (4x4)
IC OPAMP DIFF 1 CIRCUIT 24WQFN
Differential Amplifiers 2.4GHz Programmable Diff Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6881SQX/NOPB | LMH6881SQX/NOPB-ND | 923377-LMH6881SQX/NOPB | 687-LMH6881SQX/NOPB | LMH6881SQX/NOPB | LMH6881SQX/NOPB | LMH6881SQX/NOPB | LMH6881SQX/NOPB |
| Product Name | LMH6881 2.4GHz Programmable Differential Amplifier with Gain Control | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6881SQX/NOPB | 5.25V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | WQFN | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | WQFN EP | Surface Mount | 24-WFQFN Exposed Pad | ||
| Source Current (IS) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 C (-40 F) | -40 to 80 C (-40 to 176 F) |