Texas Instruments INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA212AIDCKRG4

Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA212AIDCKRG4 - Texas Instruments
Dallas, TX, United States
INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA212AIDCKRG4
INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA212AIDCKRG4
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
26V 14kHz Operational Amplifier IC
771-INA212AIDCKRG4
26V 14kHz Operational Amplifier IC 771-INA212AIDCKRG4
Zero-Drift Op Amp, 26V, 1% Acc, 14kHz BW, 105dB CMRR, SC-82 Product overview: INA212AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA212AIDCKRG4 can be used for catalog matching and distributor lookup.

Zero-Drift Op Amp, 26V, 1% Acc, 14kHz BW, 105dB CMRR, SC-82 Product overview: INA212AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA212AIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA212AIDCKRG4 - 1185813-INA212AIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA212AIDCKRG4
1185813-INA212AIDCKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA212AIDCKRG4 1185813-INA212AIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1185813-INA212AIDCKR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 28μA Voltage - Input Offset: 0.55μV Family Name: INA212 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 4kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Alternative Parts (Cross-Reference): INA212CQDCKRQ1; INA212AIDCKTG4; INA212AIDCKR; Introduction Date: March 01, 2008 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185813-INA212AIDCKRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Family Name: INA212
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 4kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): INA212CQDCKRQ1; INA212AIDCKTG4; INA212AIDCKR;
Introduction Date: March 01, 2008
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number INA212AIDCKRG4 771-INA212AIDCKRG4 1185813-INA212AIDCKRG4
Product Name INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 26V 14kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA212AIDCKRG4
Standards and Certifications RoHS
Package Type SC70 Tape and Reel
Standards RoHS
Supply Voltage (VS) 2.7 to 26 volts
Bandwidth 0.0040 MHz 0.0040 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
INA114 Precision Instrumentation Amplifier - INA114AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details