Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
INA1H94DTSEP -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Texas Instruments High-Performance Analog
Instrumentation, Op Amps, Buffer Amps
INA1H94DTSEP
Description
RADIATION-TOLERANT HIGH COMMON-M
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RADIATION-TOLERANT HIGH COMMON-M
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA1H94DTSEPTR-ND
Instrumentation, Op Amps, Buffer Amps
296-INA1H94DTSEPTR-ND
RADIATION-TOLERANT HIGH COMMON-M
RADIATION-TOLERANT HIGH COMMON-M
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Operational Amplifiers
Product Number
296-INA1H94DTSEPTR-ND
Product Name
Instrumentation, Op Amps, Buffer Amps
Features
Rail-Rail-Out
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier
5962-9321606Q2A
Specs
V
OS
3 millivolts
GBW
5.8 MHz
Slew Rate
45 V/µs
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121IDGK
Specs
Source Current (I
S
)
11 milliamps
Bandwidth
100 MHz
View Details
Advanced Linear Devices, Inc.
Quad 5V Rail-to-Rail Precision Operational Amplifier
ALD4702APBL
Specs
Supply Voltage (V
S
)
4 to 10 volts
Source Current (I
S
)
1.5 milliamps
I
BIAS
3.00E-5 µA
View Details
5
suppliers
RS Components, Ltd.
Op Amps
2484240
Specs
Standards
RoHS
Package Type
SSOP; SOP; SSOP-14
Number of Pins
7
View Details