Texas Instruments INA198 Voltage Output High-Side Measurement Current Shunt Monitor INA198AIDBVT

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA198 Voltage Output High-Side Measurement Current Shunt Monitor - INA198AIDBVT - Texas Instruments
Dallas, TX, United States
INA198 Voltage Output High-Side Measurement Current Shunt Monitor
INA198AIDBVT
INA198 Voltage Output High-Side Measurement Current Shunt Monitor INA198AIDBVT
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 5457669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457669
Current Sensing Amplifiers 5457669
INA198AI Current Shunt Monitor 100V/V

INA198AI Current Shunt Monitor 100V/V

Supplier's Site
Current Sensing Amplifiers - 5457669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457669P
Current Sensing Amplifiers 5457669P
INA198AI Current Shunt Monitor 100V/V

INA198AI Current Shunt Monitor 100V/V

Supplier's Site
Current Sensing Amplifiers - 1624671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1624671
Current Sensing Amplifiers 1624671
INA198AI Current Shunt Monitor 100V/V

INA198AI Current Shunt Monitor 100V/V

Supplier's Site
Current Monitor, Smd, Sot-5, 198; No. Of Amplifiers Texas Instruments - 28AH2627 - Newark, An Avnet Company
Chicago, IL, United States
Current Monitor, Smd, Sot-5, 198; No. Of Amplifiers Texas Instruments
28AH2627
Current Monitor, Smd, Sot-5, 198; No. Of Amplifiers Texas Instruments 28AH2627
CURRENT MONITOR, SMD, SOT-5, 198; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; Supply RoHS Compliant: Yes

CURRENT MONITOR, SMD, SOT-5, 198; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA198AIDBVT 5457669 5457669P 28AH2627
Product Name INA198 Voltage Output High-Side Measurement Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Current Monitor, Smd, Sot-5, 198; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers