Texas Instruments INA196 Voltage Output High-Side Measurement Current Shunt Monitor INA196AIDBVT

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA196 Voltage Output High-Side Measurement Current Shunt Monitor - INA196AIDBVT - Texas Instruments
Dallas, TX, United States
INA196 Voltage Output High-Side Measurement Current Shunt Monitor
INA196AIDBVT
INA196 Voltage Output High-Side Measurement Current Shunt Monitor INA196AIDBVT
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 5457647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457647
Current Sensing Amplifiers 5457647
INA196AI Current Shunt Monitor 20V/V

INA196AI Current Shunt Monitor 20V/V

Supplier's Site
Current Sensing Amplifiers - 5457647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457647P
Current Sensing Amplifiers 5457647P
INA196AI Current Shunt Monitor 20V/V

INA196AI Current Shunt Monitor 20V/V

Supplier's Site
Current Sensing Amplifiers - 1218923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1218923
Current Sensing Amplifiers 1218923
INA196AI Current Shunt Monitor 20V/V

INA196AI Current Shunt Monitor 20V/V

Supplier's Site
Ic, Current Shunt Monitor, 500Khz, Reel; No. Of Amplifiers Texas Instruments - 33AH3963 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Shunt Monitor, 500Khz, Reel; No. Of Amplifiers Texas Instruments
33AH3963
Ic, Current Shunt Monitor, 500Khz, Reel; No. Of Amplifiers Texas Instruments 33AH3963
IC, CURRENT SHUNT MONITOR, 500KHZ, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; RoHS Compliant: Yes

IC, CURRENT SHUNT MONITOR, 500KHZ, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; RoHS Compliant: Yes

Supplier's Site
Ic, Current Shunt Monitor, 500Khz; No. Of Amplifiers Texas Instruments - 28AH2625 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Shunt Monitor, 500Khz; No. Of Amplifiers Texas Instruments
28AH2625
Ic, Current Shunt Monitor, 500Khz; No. Of Amplifiers Texas Instruments 28AH2625
IC, CURRENT SHUNT MONITOR, 500KHZ; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; Supply RoHS Compliant: Yes

IC, CURRENT SHUNT MONITOR, 500KHZ; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA196AIDBVT 5457647 5457647P 33AH3963
Product Name INA196 Voltage Output High-Side Measurement Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Ic, Current Shunt Monitor, 500Khz, Reel; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output - 5962-9153202Q2A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA213AIRSWT - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
9 suppliers
INA216A4 Tiny, Low Power Current Sense Amplifier for High Side Sensing - INA216A4YFFT - Texas Instruments
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type DSBGA,UQFN
View Details
2 suppliers